Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ National Semiconductor LM193AJ/883
LM193AJ/883
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8CDIP
Manufacturer:
National Semiconductor
Datasheet:
LM193AJ/883 Datasheet
History Price: Active
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM193AJ/883 vs LM193DRG4
Part No
LM193AJ/883
LM193DRG4
Category
Linear - Comparators
Linear - Comparators
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Type
General Purpose
Differential
Number of Elements
2
2
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2mV @ 5V
5mV @ 30V
Current - Input Bias (Max)
0.001pA @ 5V
0.1μA @ 5V
Current - Output (Typ)
6mA @ 5V
20mA
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
60dB (Min), 60dB PSRR
-
Propagation Delay (Max)
700ns (Typ)
-
Hysteresis
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-CDIP
8-SOIC