Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi LM301AD
LM301AD
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
onsemi
Datasheet:
LM301AD Datasheet
History Price: $0.23000
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM301AD vs LM358SNG
Part No
LM301AD
LM358SNG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
Differential
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
70 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.8mA
500μA
Current - Output / Channel
30 mA
45 mA
Voltage - Supply Span (Min)
10 V
3 V
Voltage - Supply Span (Max)
44 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP