LM301AD
LM301AD
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   LM301AD Datasheet
History Price: $0.23000
In Stock: 25200
LM301AD Specification
Specification
Part No
LM301AD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
2 mV
Current - Supply
1.8mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM301AD PDF Datasheet
LM301AD Related Parts
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM308AH/NOPB
LM308AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM308H/NOPB
LM308H/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM301AD Compare Parts
  • LM301AD vs LM3900N
  • LM301AD vs LM3900MX
  • LM301AD vs LM3900M
  • LM301AD vs LM3900DR
  • LM301AD vs LM3900D
  • LM301AD vs LM359N/NOPB
  • LM301AD vs LM359MX/NOPB
  • LM301AD vs LM359MX
  • LM301AD vs LM359M/NOPB
  • LM301AD vs LM359M
  • LM301AD vs LM358YDT
  • LM301AD vs LM358WST
  • LM301AD vs LM358WPT
  • LM301AD vs LM358WDT
  • LM301AD vs LM358WDT
  • LM301AD vs LM358TPX/NOPB
  • LM301AD vs LM358TPX
  • LM301AD vs LM358TP/NOPB
  • LM301AD vs LM358ST
  • LM301AD vs LM358ST
  • LM301AD vs LM358SNG
  • LM301AD vs LM358S-13
  • LM301AD vs LM358QT
  • LM301AD vs LM358PWRG4-JF
  • LM301AD vs LM358PWRG4
  • LM301AD vs LM358PWRG3
  • LM301AD vs LM358PWR
  • LM301AD vs LM358PWR
  • LM301AD vs LM358PW
  • LM301AD vs LM358PT
  • LM301AD vs LM358PSR
  • LM301AD vs LM358PE4
  • LM301AD vs LM358PE3
  • LM301AD vs LM358P
  • LM301AD vs LM358NG
  • LM301AD vs LM358N/NOPB
  • LM301AD vs LM358N/NOPB
  • LM301AD vs LM358N
  • LM301AD vs LM358N
  • LM301AD vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.