LM301AN
LM301AN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM301AN Datasheet
History Price: Obsolete
In Stock: 23600
LM301AN vs LM3900M
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
0.5V/μs
20V/μs
Gain Bandwidth Product
1 MHz
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
30 nA
Voltage - Input Offset
2 mV
-
Current - Supply
1.8mA
6.2mA (x4 Channels)
Current - Output / Channel
30 mA
10 mA
Voltage - Supply Span (Min)
10 V
4.4 V
Voltage - Supply Span (Max)
44 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
14-SOIC