☰
LM301AN
LM301AN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM301AN Datasheet
History Price: Obsolete
In Stock: 27360
LM301AN Specification
Specification
Part No
LM301AN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
2 mV
Current - Supply
1.8mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LM301AN PDF Datasheet
LM301AN Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM308AH/NOPB
LM308AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM308H/NOPB
LM308H/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM301AN Description
The Texas Instruments LM301AN is a versatile operational amplifier (op-amp) that is widely used in various electronic applications due to its high performance and reliability. Below is a detailed introduction to the LM301AN, including its specifications and features.

## Overview

The LM301AN is a general-purpose, high-speed operational amplifier that is designed for a wide range of applications, including signal conditioning, filtering, and amplification. It is particularly known for its ability to operate at high frequencies while maintaining low distortion and noise levels. The device is available in a standard 8-pin dual in-line package (DIP), making it easy to integrate into various circuit designs.

## Key Features

1. High Gain: The LM301AN offers a high open-loop voltage gain, typically around 100,000 at low frequencies, which allows for significant amplification of input signals.

2. Wide Bandwidth: The op-amp has a unity-gain bandwidth of approximately 1 MHz, making it suitable for high-frequency applications.

3. Fast Slew Rate: The LM301AN features a slew rate of 0.5 V/µs, enabling it to respond quickly to rapid changes in input signals, which is essential for high-speed applications.

4. Low Input Offset Voltage: The input offset voltage is typically around 2 mV, ensuring accurate amplification with minimal error.

5. Low Noise: The device exhibits low noise characteristics, making it ideal for applications where signal integrity is critical.

6. Wide Supply Voltage Range: The LM301AN can operate with a dual supply voltage ranging from ±5V to ±15V, providing flexibility in various circuit designs.

7. Temperature Range: The operational amplifier is rated for operation over a temperature range of -55°C to +125°C, making it suitable for both commercial and industrial applications.

## Specifications

Here are the detailed specifications for the Texas Instruments LM301AN:

- Supply Voltage (V+ to V-): ±5V to ±15V
- Input Voltage Range: Common-mode range extends from V- to V+ - 2V
- Output Voltage Swing: Typically within 1V of the supply rails under load conditions
- Input Bias Current: Typically 100 nA
- Input Impedance: Approximately 2 MΩ
- Output Impedance: Typically 75 Ω
- Power Supply Rejection Ratio (PSRR): 100 dB
- Common-Mode Rejection Ratio (CMRR): 100 dB
- Gain-Bandwidth Product: 1 MHz
- Slew Rate: 0.5 V/µs
- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz
- Package Type: 8-Pin DIP (also available in other package types)

## Applications

The LM301AN is suitable for a variety of applications, including:

- Audio signal processing
- Active filters
- Voltage followers
- Integrators and differentiators
- Comparators
- Instrumentation amplifiers
- Signal conditioning circuits

## Conclusion

The Texas Instruments LM301AN operational amplifier is a robust and versatile component that offers high performance for a wide range of electronic applications. Its combination of high gain, wide bandwidth, low noise, and flexibility in supply voltage makes it a popular choice among engineers and designers. Whether used in audio applications, signal processing, or instrumentation, the LM301AN continues to be a reliable choice for achieving high-quality amplification and signal conditioning.
LM301AN Compare Parts
  • LM301AN vs LM3900N
  • LM301AN vs LM3900MX
  • LM301AN vs LM3900M
  • LM301AN vs LM3900DR
  • LM301AN vs LM3900D
  • LM301AN vs LM359N/NOPB
  • LM301AN vs LM359MX/NOPB
  • LM301AN vs LM359MX
  • LM301AN vs LM359M/NOPB
  • LM301AN vs LM359M
  • LM301AN vs LM358YDT
  • LM301AN vs LM358WST
  • LM301AN vs LM358WPT
  • LM301AN vs LM358WDT
  • LM301AN vs LM358WDT
  • LM301AN vs LM358TPX/NOPB
  • LM301AN vs LM358TPX
  • LM301AN vs LM358TP/NOPB
  • LM301AN vs LM358ST
  • LM301AN vs LM358ST
  • LM301AN vs LM358SNG
  • LM301AN vs LM358S-13
  • LM301AN vs LM358QT
  • LM301AN vs LM358PWRG4-JF
  • LM301AN vs LM358PWRG4
  • LM301AN vs LM358PWRG3
  • LM301AN vs LM358PWR
  • LM301AN vs LM358PWR
  • LM301AN vs LM358PW
  • LM301AN vs LM358PT
  • LM301AN vs LM358PSR
  • LM301AN vs LM358PE4
  • LM301AN vs LM358PE3
  • LM301AN vs LM358P
  • LM301AN vs LM358NG
  • LM301AN vs LM358N/NOPB
  • LM301AN vs LM358N/NOPB
  • LM301AN vs LM358N
  • LM301AN vs LM358N
  • LM301AN vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.