LM307J
LM307J
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM307J Datasheet
History Price: $50.39000
In Stock: 39200
LM307J vs LM358N
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
0.7V/μs
Gain Bandwidth Product
-
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
20 nA
Voltage - Input Offset
2 mV
3 mV
Current - Supply
1.8mA
700μA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
36 V
5 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP
Supplier Device Package
8-CERDIP
8-PDIP