LM307J
LM307J
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM307J Datasheet
History Price: $50.39000
In Stock: 39200
LM307J Specification
Specification
Part No
LM307J
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
2 mV
Current - Supply
1.8mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
LM307J Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM308AH/NOPB
LM308AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM307J Compare Parts
  • LM307J vs LM3900N
  • LM307J vs LM3900MX
  • LM307J vs LM3900M
  • LM307J vs LM3900DR
  • LM307J vs LM3900D
  • LM307J vs LM359N/NOPB
  • LM307J vs LM359MX/NOPB
  • LM307J vs LM359MX
  • LM307J vs LM359M/NOPB
  • LM307J vs LM359M
  • LM307J vs LM358YDT
  • LM307J vs LM358WST
  • LM307J vs LM358WPT
  • LM307J vs LM358WDT
  • LM307J vs LM358WDT
  • LM307J vs LM358TPX/NOPB
  • LM307J vs LM358TPX
  • LM307J vs LM358TP/NOPB
  • LM307J vs LM358ST
  • LM307J vs LM358ST
  • LM307J vs LM358SNG
  • LM307J vs LM358S-13
  • LM307J vs LM358QT
  • LM307J vs LM358PWRG4-JF
  • LM307J vs LM358PWRG4
  • LM307J vs LM358PWRG3
  • LM307J vs LM358PWR
  • LM307J vs LM358PWR
  • LM307J vs LM358PW
  • LM307J vs LM358PT
  • LM307J vs LM358PSR
  • LM307J vs LM358PE4
  • LM307J vs LM358PE3
  • LM307J vs LM358P
  • LM307J vs LM358NG
  • LM307J vs LM358N/NOPB
  • LM307J vs LM358N/NOPB
  • LM307J vs LM358N
  • LM307J vs LM358N
  • LM307J vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.