LM307J
LM307J
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CERDIP
Manufacturer:  Rochester Electronics
Datasheet:   LM307J Datasheet
History Price: $50.39000
In Stock: 39200
LM307J vs LM3900D
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
-
20V/μs
Gain Bandwidth Product
-
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
30 nA
Voltage - Input Offset
2 mV
-
Current - Supply
1.8mA
6.2mA (x4 Channels)
Current - Output / Channel
-
10 mA
Voltage - Supply Span (Min)
36 V
4.4 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
14-SOIC