Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LM358P
LM358P
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
LM358P Datasheet
History Price: $0.43000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM358P vs LM359MX
Part No
LM358P
LM359MX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.3V/μs
60V/μs
Gain Bandwidth Product
700 kHz
400 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
8 μA
Voltage - Input Offset
3 mV
-
Current - Supply
500μA (x2 Channels)
18.5mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
5 V
Voltage - Supply Span (Max)
30 V
22 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC