LM358P
LM358P
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LM358P Datasheet
History Price: $0.43000
In Stock: 4400
LM358P Specification
Specification
Part No
LM358P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LM358P Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358P Description
The Texas Instruments LM358P is a dual operational amplifier (op-amp) that is widely used in various electronic applications due to its versatility, low cost, and ease of use. This op-amp is designed for general-purpose applications, making it suitable for a range of tasks, including signal amplification, filtering, and signal conditioning. Below is a detailed overview of the specifications, features, and applications of the LM358P.

## Overview

The LM358P is a dual op-amp that consists of two independent, high-gain, frequency-compensated operational amplifiers. It is designed to operate from a single power supply, which simplifies circuit design and reduces the number of components required. The LM358P is particularly popular in battery-powered devices due to its low power consumption.

## Key Features

1. Dual Operational Amplifier: The LM358P contains two op-amps in a single package, allowing for compact designs and reducing the need for multiple components.

2. Single Supply Operation: It can operate from a single power supply voltage, typically ranging from 3V to 32V, which simplifies the design of circuits that require a dual supply.

3. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications. The typical supply current is around 500 µA per amplifier.

4. Wide Input Voltage Range: The input common-mode voltage range extends from the negative supply voltage to approximately 1.5V below the positive supply voltage, allowing for a wide range of input signals.

5. High Gain: The LM358P features a high open-loop voltage gain of approximately 100 dB, which is beneficial for amplifying weak signals.

6. Frequency Compensation: The op-amps are internally compensated for stability, which simplifies the design process and reduces the need for external components.

7. Low Output Impedance: The output stage of the LM358P provides low output impedance, allowing it to drive loads effectively.

8. Temperature Range: The LM358P is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Type: Dual Operational Amplifier
- Supply Voltage (V+ to V-): 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
- Input Common-Mode Voltage Range: V- to (V+ - 1.5V)
- Output Voltage Swing: Typically within 1.5V of the supply rails
- Open-Loop Voltage Gain: 100 dB (typical)
- Gain-Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Input Offset Voltage: 2 mV (typical)
- Input Bias Current: 45 nA (typical)
- Supply Current: 500 µA per amplifier (typical)
- Package Options: Available in various packages, including DIP-8, SOIC-8, and TSSOP-8.

## Applications

The LM358P is widely used in various applications, including:

1. Signal Amplification: It is commonly used to amplify weak signals in audio, sensor, and instrumentation applications.

2. Active Filters: The LM358P can be configured to create active low-pass, high-pass, and band-pass filters for signal processing.

3. Voltage Followers: It can be used as a voltage follower (buffer) to provide high input impedance and low output impedance, isolating different stages of a circuit.

4. Comparators: The op-amp can be configured as a comparator for applications that require voltage level detection.

5. Oscillators: The LM358P can be used in oscillator circuits to generate waveforms for various applications.

6. Data Acquisition Systems: It is often used in data acquisition systems to condition signals before they are digitized.

## Conclusion

The Texas Instruments LM358P is a versatile and widely used dual operational amplifier that offers a range of features suitable for various applications. Its ability to operate from a single power supply, combined with low power consumption and high performance, makes it an ideal choice for engineers and designers in many fields, including consumer electronics, industrial automation, and automotive systems. With its robust specifications and ease of use, the LM358P continues to be a popular component in electronic design.
LM358P Compare Parts
  • LM358P vs LM3900N
  • LM358P vs LM3900MX
  • LM358P vs LM3900M
  • LM358P vs LM3900DR
  • LM358P vs LM3900D
  • LM358P vs LM359N/NOPB
  • LM358P vs LM359MX/NOPB
  • LM358P vs LM359MX
  • LM358P vs LM359M/NOPB
  • LM358P vs LM359M
  • LM358P vs LM358YDT
  • LM358P vs LM358WST
  • LM358P vs LM358WPT
  • LM358P vs LM358WDT
  • LM358P vs LM358WDT
  • LM358P vs LM358TPX/NOPB
  • LM358P vs LM358TPX
  • LM358P vs LM358TP/NOPB
  • LM358P vs LM358ST
  • LM358P vs LM358ST
  • LM358P vs LM358SNG
  • LM358P vs LM358S-13
  • LM358P vs LM358QT
  • LM358P vs LM358PWRG4-JF
  • LM358P vs LM358PWRG4
  • LM358P vs LM358PWRG3
  • LM358P vs LM358PWR
  • LM358P vs LM358PWR
  • LM358P vs LM358PW
  • LM358P vs LM358PT
  • LM358P vs LM358PSR
  • LM358P vs LM358PE4
  • LM358P vs LM358PE3
  • LM358P vs LM358NG
  • LM358P vs LM358N/NOPB
  • LM358P vs LM358N/NOPB
  • LM358P vs LM358N
  • LM358P vs LM358N
  • LM358P vs LM358N
  • LM358P vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description