LM358WPT
LM358WPT
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   LM358WPT Datasheet
History Price: $0.31970
In Stock: 47200
LM358WPT vs LM3900D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
0.3V/μs
20V/μs
Gain Bandwidth Product
800 kHz
2.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
30 nA
Voltage - Input Offset
1 mV
-
Current - Supply
600μA
6.2mA (x4 Channels)
Current - Output / Channel
30 mA
10 mA
Voltage - Supply Span (Min)
3 V
4.4 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP-B
14-SOIC