LM3900D
LM3900D
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM3900D Datasheet
History Price: $1.19000
In Stock: 28400
LM3900D Specification
Specification
Part No
LM3900D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
20V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
-
Current - Supply
6.2mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM3900D PDF Datasheet
LM3900D Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM3900D Compare Parts
  • LM3900D vs LM3900N
  • LM3900D vs LM3900MX
  • LM3900D vs LM3900M
  • LM3900D vs LM3900DR
  • LM3900D vs LM359N/NOPB
  • LM3900D vs LM359MX/NOPB
  • LM3900D vs LM359MX
  • LM3900D vs LM359M/NOPB
  • LM3900D vs LM359M
  • LM3900D vs LM358YDT
  • LM3900D vs LM358WST
  • LM3900D vs LM358WPT
  • LM3900D vs LM358WDT
  • LM3900D vs LM358WDT
  • LM3900D vs LM358TPX/NOPB
  • LM3900D vs LM358TPX
  • LM3900D vs LM358TP/NOPB
  • LM3900D vs LM358ST
  • LM3900D vs LM358ST
  • LM3900D vs LM358SNG
  • LM3900D vs LM358S-13
  • LM3900D vs LM358QT
  • LM3900D vs LM358PWRG4-JF
  • LM3900D vs LM358PWRG4
  • LM3900D vs LM358PWRG3
  • LM3900D vs LM358PWR
  • LM3900D vs LM358PWR
  • LM3900D vs LM358PW
  • LM3900D vs LM358PT
  • LM3900D vs LM358PSR
  • LM3900D vs LM358PE4
  • LM3900D vs LM358PE3
  • LM3900D vs LM358P
  • LM3900D vs LM358NG
  • LM3900D vs LM358N/NOPB
  • LM3900D vs LM358N/NOPB
  • LM3900D vs LM358N
  • LM3900D vs LM358N
  • LM3900D vs LM358N
  • LM3900D vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description