LM359M
LM359M
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM359M Datasheet
History Price: $1.51000
In Stock: 46400
LM359M vs LM358TPX
Part No
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
60V/μs
-
Gain Bandwidth Product
400 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
8 μA
45 nA
Voltage - Input Offset
-
2 mV
Current - Supply
18.5mA (x2 Channels)
1mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
22 V
32 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-UFBGA, DSBGA
Supplier Device Package
14-SOIC
8-DSBGA (1.43x1.41)