LM359M
LM359M
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM359M Datasheet
History Price: $1.51000
In Stock: 46400
LM359M Specification
Specification
Part No
LM359M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
60V/μs
Gain Bandwidth Product
400 MHz
-3db Bandwidth
-
Current - Input Bias
8 μA
Voltage - Input Offset
-
Current - Supply
18.5mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
22 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM359M PDF Datasheet
LM359M Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM359M Compare Parts
  • LM359M vs LM3900N
  • LM359M vs LM3900MX
  • LM359M vs LM3900M
  • LM359M vs LM3900DR
  • LM359M vs LM3900D
  • LM359M vs LM359N/NOPB
  • LM359M vs LM359MX/NOPB
  • LM359M vs LM359MX
  • LM359M vs LM359M/NOPB
  • LM359M vs LM358YDT
  • LM359M vs LM358WST
  • LM359M vs LM358WPT
  • LM359M vs LM358WDT
  • LM359M vs LM358WDT
  • LM359M vs LM358TPX/NOPB
  • LM359M vs LM358TPX
  • LM359M vs LM358TP/NOPB
  • LM359M vs LM358ST
  • LM359M vs LM358ST
  • LM359M vs LM358SNG
  • LM359M vs LM358S-13
  • LM359M vs LM358QT
  • LM359M vs LM358PWRG4-JF
  • LM359M vs LM358PWRG4
  • LM359M vs LM358PWRG3
  • LM359M vs LM358PWR
  • LM359M vs LM358PWR
  • LM359M vs LM358PW
  • LM359M vs LM358PT
  • LM359M vs LM358PSR
  • LM359M vs LM358PE4
  • LM359M vs LM358PE3
  • LM359M vs LM358P
  • LM359M vs LM358NG
  • LM359M vs LM358N/NOPB
  • LM359M vs LM358N/NOPB
  • LM359M vs LM358N
  • LM359M vs LM358N
  • LM359M vs LM358N
  • LM359M vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description