LM4140ACM-2.0
LM4140ACM-2.0
Active
Description:  IC VREF SERIES 0.1% 8SOIC
Manufacturer:  National Semiconductor
History Price: $2.44000
In Stock: 45200
LM4140ACM-2.0 vs LM431SAIMFX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Shunt
Output Type
Fixed
Adjustable
Voltage - Output (Min/Fixed)
2.048V
2.5V
Voltage - Output (Max)
-
36 V
Current - Output
8 mA
100 mA
Tolerance
?.1%
?%
Temperature Coefficient
3ppm/ ℃
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
2.2μVp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
1.8V ~ 5.5V
-
Current - Supply
375μA
-
Current - Cathode
-
1 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-3 Flat Leads
Supplier Device Package
8-SOIC
SOT-23F-3