LM431SAIMFX
LM431SAIMFX
Active
Description:  IC VREF SHUNT ADJ 2% SOT23F-3
Manufacturer:  onsemi
Datasheet:   LM431SAIMFX Datasheet
History Price: $0.47000
In Stock: 27600
LM431SAIMFX Specification
Specification
Part No
LM431SAIMFX
Category
PMIC - Voltage Reference
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-3 Flat Leads
Supplier Device Package
SOT-23F-3
LM431SAIMFX PDF Datasheet
LM431SAIMFX Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431SAIMFX Description

## onsemi LM431SAIMFX Overview

The LM431SAIMFX from onsemi is a highly versatile adjustable shunt regulator designed for applications that require precise voltage regulation, high accuracy, and flexibility. It is an important component in power management systems where the need for adjustable output voltage and high stability is critical. This device combines the functions of a voltage reference, error amplifier, and feedback mechanism, making it ideal for use in voltage regulation circuits, power supplies, and reference voltage applications.

The LM431SAIMFX features a 3-terminal adjustable shunt regulator, which allows for a broad range of output voltages, making it suitable for various applications such as voltage dividers, precision regulators, and low-dropout voltage regulators. With a wide operating voltage range and low quiescent current, the LM431SAIMFX ensures that it can be used in both energy-sensitive and power-hungry applications.

## Key Features of LM431SAIMFX

* Adjustable Output Voltage: The LM431SAIMFX provides an adjustable output voltage from 2.495V to 36V, allowing flexibility in various applications requiring different voltage levels. The output voltage can be set by using two external resistors, offering precise control over the regulation.

* Low Quiescent Current: The device features a low quiescent current of only 1.5 mA, making it ideal for battery-powered and energy-efficient applications. This low current draw helps minimize power consumption during operation.

* High Accuracy: The LM431SAIMFX offers high voltage reference accuracy with a typical reference voltage of 2.495V. It has a low output voltage temperature coefficient, ensuring stable operation across a wide range of temperatures.

* Wide Input Voltage Range: The device operates over a wide input voltage range of 2.5V to 40V, making it suitable for use in various systems where input voltage can vary or fluctuate.

* Adjustable Shunt Regulation: The LM431SAIMFX uses an adjustable shunt regulation technique that provides precise and stable voltage regulation over the entire operating range, making it suitable for feedback voltage regulation systems.

* Integrated Error Amplifier: The device integrates a high-gain error amplifier, which improves the accuracy of voltage regulation and enables it to be used in feedback systems.

* Thermal Protection: The LM431SAIMFX features internal thermal protection, preventing damage due to overheating. This makes it highly reliable in applications where heat dissipation is a concern.

* Low Temperature Coefficient: The device’s voltage reference has a low temperature coefficient of 50 ppm/°C, ensuring that it maintains consistent performance over a wide operating temperature range.

* High Power Supply Rejection Ratio (PSRR): The LM431SAIMFX offers a high PSRR, which allows it to reject noise and fluctuations from the power supply, ensuring a stable output voltage.

* Small Package: The device is housed in a TO-92 package, which is compact and ideal for applications requiring small board space and efficient use of components.

## Specifications

* Operating Voltage:

* Input Voltage Range: 2.5V to 40V
* The LM431SAIMFX is designed to operate with a wide input voltage range, ensuring compatibility with both low- and high-voltage systems.

* Output Voltage:

* Adjustable Output Voltage: 2.495V to 36V
* The device provides an adjustable output voltage range, which can be set according to the specific requirements of the application.

* Reference Voltage:

* Typical Reference Voltage: 2.495V
* The LM431SAIMFX features a typical reference voltage of 2.495V, which is used as a benchmark for setting the output voltage in various configurations.

* Quiescent Current:

* Quiescent Current: 1.5 mA (typical)
* The low quiescent current ensures that the device is efficient, especially in battery-powered applications where minimizing current consumption is critical.

* Power Supply Rejection Ratio (PSRR):

* PSRR: 70 dB (typical)
* The high PSRR ensures that the device can maintain stable operation even in the presence of power supply fluctuations or noise, making it ideal for sensitive applications.

* Temperature Coefficient:

* Temperature Coefficient: 50 ppm/°C (typical)
* The low temperature coefficient ensures minimal change in the reference voltage as the temperature varies, making it suitable for high-precision applications across a wide temperature range.

* Error Amplifier:

* Error Amplifier Gain: 80 dB (typical)
* The integrated error amplifier enhances the accuracy of the regulation process and allows the LM431SAIMFX to be used effectively in feedback systems.

* Package Type:

* Package: TO-92
* The device is available in a TO-92 package, which is widely used in both through-hole and surface-mount applications due to its compact size and ease of integration into various systems.

* Operating Temperature Range:

* Temperature Range: -40°C to +125°C
* The device operates over a wide temperature range, making it suitable for use in industrial, automotive, and outdoor applications where temperature variations are common.

* Maximum Output Current:

* Maximum Output Current: 100 mA
* The device is capable of sourcing or sinking a maximum output current of 100 mA, which is adequate for many regulation applications, including low-power devices and voltage divider circuits.

* Output Voltage Adjustment:

* The output voltage of the LM431SAIMFX is adjusted by using external resistors in a voltage divider configuration, which allows for flexible voltage regulation in a wide range of systems.

## Applications

The LM431SAIMFX is highly versatile and can be used in a wide variety of applications where adjustable voltage regulation is required. Some typical use cases include:

* Voltage Regulators: The LM431SAIMFX is often used in voltage regulation circuits to provide stable and adjustable output voltages. Its wide input voltage range and adjustable output make it ideal for use in power supply designs where the input voltage may vary.

* Battery-Powered Devices: Due to its low quiescent current, the LM431SAIMFX is suitable for battery-powered systems, such as portable devices, where energy efficiency and minimal power consumption are essential.

* Power Supplies: The LM431SAIMFX can be used in linear and switching power supplies, particularly in applications where precise voltage regulation is critical for the proper functioning of the load.

* Feedback Voltage Regulation: The device’s adjustable shunt regulation and error amplifier make it ideal for feedback voltage regulation systems, where a constant voltage needs to be maintained despite fluctuations in input voltage or load conditions.

* Precision Reference Voltage: The LM431SAIMFX is commonly used in circuits that require a precise reference voltage, such as ADCs, DACs, and instrumentation systems.

* LED Drivers: The LM431SAIMFX can be used in LED driver circuits to maintain a stable voltage supply to LEDs, ensuring consistent brightness and performance.

* Overvoltage Protection: The LM431SAIMFX can be integrated into overvoltage protection circuits to help safeguard sensitive components from voltage spikes by providing a reference voltage for the protection circuitry.

* Voltage Dividers: The device is ideal for creating adjustable voltage dividers, allowing for customizable voltage outputs in a wide variety of electronic systems.

## Conclusion

The LM431SAIMFX from onsemi is an adjustable shunt regulator that offers high accuracy, low power consumption, and flexibility in voltage regulation applications. With its wide input voltage range, adjustable output voltage, and built-in error amplifier, it is ideal for use in power supplies, voltage dividers, battery-powered systems, and other precision voltage regulation applications. The LM431SAIMFX's low quiescent current, wide operating temperature range, and thermal protection features ensure that it operates efficiently and reliably in a variety of environments, making it a great choice for both commercial and industrial applications.
LM431SAIMFX Compare Parts
  • LM431SAIMFX vs LM4431M3X-2.5
  • LM431SAIMFX vs LM4431M3-2.5/NOPB
  • LM431SAIMFX vs LM4431M3-2.5
  • LM431SAIMFX vs LM431SCIMFX
  • LM431SAIMFX vs LM431SCCMLX
  • LM431SAIMFX vs LM431SCCMFX
  • LM431SAIMFX vs LM431SCCMFX
  • LM431SAIMFX vs LM431SCCM3X
  • LM431SAIMFX vs LM431SCCM32X
  • LM431SAIMFX vs LM431SBIMFX
  • LM431SAIMFX vs LM431SBCMLX
  • LM431SAIMFX vs LM431SBCMFX-G
  • LM431SAIMFX vs LM431SBCMFX
  • LM431SAIMFX vs LM431SBCMFX
  • LM431SAIMFX vs LM431SBCM3X
  • LM431SAIMFX vs LM431SBCM32X
  • LM431SAIMFX vs LM431SACMLX
  • LM431SAIMFX vs LM431SACMLX
  • LM431SAIMFX vs LM431SACMFX_G
  • LM431SAIMFX vs LM431SACMFX
  • LM431SAIMFX vs LM431SACM3X
  • LM431SAIMFX vs LM431SACM32X
  • LM431SAIMFX vs LM431SACM32X
  • LM431SAIMFX vs LM431CIZ/NOPB
  • LM431SAIMFX vs LM431CIZ/LFT1
  • LM431SAIMFX vs LM431CIZ
  • LM431SAIMFX vs LM431CIMX
  • LM431SAIMFX vs LM431CIMX
  • LM431SAIMFX vs LM431CIMX
  • LM431SAIMFX vs LM431CIM3X/NOPB
  • LM431SAIMFX vs LM431CIM3X/NOPB
  • LM431SAIMFX vs LM431CIM3X
  • LM431SAIMFX vs LM431CIM3/NOPB
  • LM431SAIMFX vs LM431CIM3
  • LM431SAIMFX vs LM431CIM/NOPB
  • LM431SAIMFX vs LM431CIM-TI
  • LM431SAIMFX vs LM431CIM
  • LM431SAIMFX vs LM431CIM
  • LM431SAIMFX vs LM431CIM
  • LM431SAIMFX vs LM431CCZXA
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller