Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Texas Instruments LM74700QDBVTQ1
LM74700QDBVTQ1
Active
PMIC - OR Controllers, Ideal Diodes
Description:
LOW IQ, IDEAL DIODE CONTROLLER
Manufacturer:
Texas Instruments
Datasheet:
LM74700QDBVTQ1 Datasheet
History Price: $2.39000
In Stock: 2640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM74700QDBVTQ1 vs LM73100RPWR
Part No
LM74700QDBVTQ1
LM73100RPWR
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
N+1 ORing Controller
N+1 ORing Controller
FET Type
N-Channel
N-Channel
Ratio - Input:Output
1:1
1:1
Internal Switch(s)
No
Yes
Delay Time - ON
1.4 μs
29.57 ms
Delay Time - OFF
450 ns
64.44 μs
Current - Output (Max)
5A
5.5A
Current - Supply
-
459 μA
Voltage - Supply
3.2V ~ 65V
2.7V ~ 23V
Applications
Automotive
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
10-VFQFN
Supplier Device Package
SOT-23-6
10-VQFN-HR (2x2)