☰
LM74700QDBVTQ1
LM74700QDBVTQ1
Active
Description:  LOW IQ, IDEAL DIODE CONTROLLER
Manufacturer:  Texas Instruments
History Price: $2.39000
In Stock: 2640
LM74700QDBVTQ1 Specification
Specification
Part No
LM74700QDBVTQ1
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
N+1 ORing Controller
FET Type
N-Channel
Ratio - Input:Output
1:1
Internal Switch(s)
No
Delay Time - ON
1.4 μs
Delay Time - OFF
450 ns
Current - Output (Max)
5A
Current - Supply
-
Voltage - Supply
3.2V ~ 65V
Applications
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
LM74700QDBVTQ1 Related Parts
LM73100RPWR
LM73100RPWR
Texas Instruments
2.7-V TO 23-V, 5.5-A IDEAL DIODE
LM74202QPWPRQ1
LM74202QPWPRQ1
Texas Instruments
IC POWER MANAGEMENT
LM74502DDFR
LM74502DDFR
Texas Instruments
3.2-V TO 65-V INDUSTRIAL RPP CON
LM74502HDDFR
LM74502HDDFR
Texas Instruments
3.2-V TO 65-V INDUSTRIAL RPP CON
LM74502HQDDFRQ1
LM74502HQDDFRQ1
Texas Instruments
AUTOMOTIVE REVERSE POLARITY PROT
LM74502QDDFRQ1
LM74502QDDFRQ1
Texas Instruments
AUTOMOTIVE REVERSE POLARITY PROT
LM74610QDGKRQ1
LM74610QDGKRQ1
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
LM74610QDGKTQ1
LM74610QDGKTQ1
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
LM74670QDGKRQ1
LM74670QDGKRQ1
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
LM74670QDGKTQ1
LM74670QDGKTQ1
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
LM74700MDDFREP
LM74700MDDFREP
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT
LM74700QDBVRQ1
LM74700QDBVRQ1
Texas Instruments
POWER MANAGEMENT
LM74700QDBVTQ1 Compare Parts
  • LM74700QDBVTQ1 vs LM74810QDRRRQ1
  • LM74700QDBVTQ1 vs LM74801QDRRRQ1
  • LM74700QDBVTQ1 vs LM74800QDRRRQ1
  • LM74700QDBVTQ1 vs LM74720QDRRRQ1
  • LM74700QDBVTQ1 vs LM74701QDDFRQ1
  • LM74700QDBVTQ1 vs LM74700QDDFRQ1
  • LM74700QDBVTQ1 vs LM74700QDBVRQ1
  • LM74700QDBVTQ1 vs LM74700MDDFREP
  • LM74700QDBVTQ1 vs LM74670QDGKTQ1
  • LM74700QDBVTQ1 vs LM74670QDGKRQ1
  • LM74700QDBVTQ1 vs LM74610QDGKTQ1
  • LM74700QDBVTQ1 vs LM74610QDGKRQ1
  • LM74700QDBVTQ1 vs LM74502QDDFRQ1
  • LM74700QDBVTQ1 vs LM74502HQDDFRQ1
  • LM74700QDBVTQ1 vs LM74502HDDFR
  • LM74700QDBVTQ1 vs LM74502DDFR
  • LM74700QDBVTQ1 vs LM74202QPWPRQ1
  • LM74700QDBVTQ1 vs LM73100RPWR
  • LM74700QDBVTQ1 vs LM74810MDRRR
  • LM74700QDBVTQ1 vs LM74801MDRRR
  • LM74700QDBVTQ1 vs LM74800MDRRR
  • LM74700QDBVTQ1 vs LM74722QDRRRQ1
  • LM74700QDBVTQ1 vs LM74721QDRRRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.