Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Texas Instruments LM74700QDBVTQ1
LM74700QDBVTQ1
Active
PMIC - OR Controllers, Ideal Diodes
Description:
LOW IQ, IDEAL DIODE CONTROLLER
Manufacturer:
Texas Instruments
Datasheet:
LM74700QDBVTQ1 Datasheet
History Price: $2.39000
In Stock: 2640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM74700QDBVTQ1 vs LM74722QDRRRQ1
Part No
LM74700QDBVTQ1
LM74722QDRRRQ1
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
N+1 ORing Controller
-
FET Type
N-Channel
-
Ratio - Input:Output
1:1
-
Internal Switch(s)
No
-
Delay Time - ON
1.4 μs
-
Delay Time - OFF
450 ns
-
Current - Output (Max)
5A
-
Current - Supply
-
-
Voltage - Supply
3.2V ~ 65V
-
Applications
Automotive
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
SOT-23-6
-
Supplier Device Package
SOT-23-6
-