Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LMV331IDCKR
LMV331IDCKR
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:
Texas Instruments
Datasheet:
LMV331IDCKR Datasheet
History Price: $0.74000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMV331IDCKR vs LMV761MA
Part No
LMV331IDCKR
LMV761MA
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open Collector
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
2.7V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
0.2mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
50pA @ 5V
Current - Output (Typ)
84mA @ 5V
-
Current - Quiescent (Max)
150μA
700μA
CMRR, PSRR (Typ)
-
100dB CMRR, 110dB PSRR
Propagation Delay (Max)
600ns
225ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
8-SOIC