LMV331IDCKR
LMV331IDCKR
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Texas Instruments
Datasheet:   LMV331IDCKR Datasheet
History Price: $0.74000
In Stock: 32000
LMV331IDCKR Specification
Specification
Part No
LMV331IDCKR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
150μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
LMV331IDCKR Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5
LMV331M5
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR Description
Overview of Texas Instruments LMV331IDCKR

The Texas Instruments LMV331IDCKR is a precision voltage comparator designed for low-voltage applications. This device is known for its high speed, low power consumption, and wide input voltage range, making it suitable for a variety of applications, including battery-powered devices, portable electronics, and industrial control systems. The LMV331IDCKR is particularly valued for its ability to operate effectively in low-voltage environments while providing reliable performance.

Key Specifications

- Input Voltage Range: The LMV331IDCKR operates with a wide input voltage range of 2.7 V to 5.5 V, allowing it to be used in various low-voltage applications.
- Supply Current: The device features a low supply current of 1.2 mA per comparator, which helps to extend battery life in portable applications.
- Propagation Delay: The LMV331IDCKR has a fast propagation delay of 50 ns at a supply voltage of 5 V, enabling quick response times in high-speed applications.
- Input Offset Voltage: The input offset voltage is typically 1 mV, ensuring high precision in voltage comparisons.
- Output Type: The output is a push-pull configuration, allowing for both sourcing and sinking of current, which is beneficial for driving loads directly.
- Package Type: It is available in a SOT-23-5 package, which is compact and suitable for space-constrained designs.

Features

- Low Power Consumption: The LMV331IDCKR is designed for low power operation, making it ideal for battery-operated devices where energy efficiency is crucial.
- Rail-to-Rail Input and Output: The device features rail-to-rail input and output, allowing it to utilize the full supply voltage range and providing greater flexibility in design.
- Hysteresis: The LMV331IDCKR can be configured with hysteresis, which helps to improve noise immunity and prevent false triggering in noisy environments.
- Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where temperature extremes may be encountered.

Applications

The LMV331IDCKR is suitable for a variety of applications, including:

- Battery-Powered Devices: Its low power consumption and wide input voltage range make it ideal for portable electronics such as smartphones, tablets, and wearable devices.
- Industrial Control Systems: The precision and reliability of the LMV331IDCKR make it suitable for use in industrial automation and control systems, where accurate voltage comparisons are essential.
- Signal Conditioning: The device can be used in signal conditioning applications, where it helps to process and compare analog signals for further processing.
- Level Shifting: The LMV331IDCKR can be employed in level shifting applications, allowing for the interfacing of different voltage levels in mixed-signal systems.

Performance Characteristics

- Fast Response Time: The LMV331IDCKR's fast propagation delay ensures that it can respond quickly to changes in input voltage, making it suitable for high-speed applications.
- High Precision: With a low input offset voltage and the ability to configure hysteresis, the LMV331IDCKR provides high precision in voltage comparisons, which is critical for accurate signal processing.
- Robustness: The device's wide operating temperature range and low power consumption contribute to its robustness, making it suitable for a variety of demanding environments.

Conclusion

The Texas Instruments LMV331IDCKR is a versatile and efficient voltage comparator that meets the needs of modern electronic applications. With its wide input voltage range, low power consumption, and high precision, it provides a reliable solution for voltage comparison in various industries. Its compact design and robust features make it an excellent choice for engineers looking to optimize their designs while ensuring performance and reliability in low-voltage applications.
LMV331IDCKR Compare Parts
  • LMV331IDCKR vs LMV762QMM/NOPB
  • LMV331IDCKR vs LMV762QMM/NOPB
  • LMV331IDCKR vs LMV762QMAX/NOPB
  • LMV331IDCKR vs LMV762QMA/NOPB
  • LMV331IDCKR vs LMV762MMX/NOPB
  • LMV331IDCKR vs LMV762MMX
  • LMV331IDCKR vs LMV762MM/NOPB
  • LMV331IDCKR vs LMV762MM
  • LMV331IDCKR vs LMV762MM
  • LMV331IDCKR vs LMV762MAX/NOPB
  • LMV331IDCKR vs LMV762MAX
  • LMV331IDCKR vs LMV762MA/NOPB
  • LMV331IDCKR vs LMV762MA
  • LMV331IDCKR vs LMV762MA
  • LMV331IDCKR vs LMV761MFX/NOPB
  • LMV331IDCKR vs LMV761MFX/NOPB
  • LMV331IDCKR vs LMV761MFX
  • LMV331IDCKR vs LMV761MF/NOPB
  • LMV331IDCKR vs LMV761MF/NOPB
  • LMV331IDCKR vs LMV761MF
  • LMV331IDCKR vs LMV761MAX/NOPB
  • LMV331IDCKR vs LMV761MAX
  • LMV331IDCKR vs LMV761MA/NOPB
  • LMV331IDCKR vs LMV761MA
  • LMV331IDCKR vs LMV7291MGX/NOPB
  • LMV331IDCKR vs LMV7291MGX
  • LMV331IDCKR vs LMV7291MG/NOPB
  • LMV331IDCKR vs LMV7291MG
  • LMV331IDCKR vs LMV7275MGX/NOPB
  • LMV331IDCKR vs LMV7275MGX
  • LMV331IDCKR vs LMV7275MG/NOPB
  • LMV331IDCKR vs LMV7275MG
  • LMV331IDCKR vs LMV7275MFX/NOPB
  • LMV331IDCKR vs LMV7275MFX/NOPB
  • LMV331IDCKR vs LMV7275MFX
  • LMV331IDCKR vs LMV7275MF/NOPB
  • LMV331IDCKR vs LMV7275MF
  • LMV331IDCKR vs LMV7275IDCKRQ1
  • LMV331IDCKR vs LMV7272TLX/NOPB
  • LMV331IDCKR vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast