LMV331M5
LMV331M5
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV331M5 Datasheet
History Price: $1.28000
In Stock: 46800
LMV331M5 vs LMV7291MG
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
CMOS, Open-Collector, TTL
CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
1.8V ~ 5V, ?.9V ~ 2.5V
Voltage - Input Offset (Max)
7mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.01μA @ 5V
Current - Output (Typ)
84mA @ 5V
-
Current - Quiescent (Max)
120μA
14μA
CMRR, PSRR (Typ)
-
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
600ns
1.8μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SC-70-5