LMV331M5
LMV331M5
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV331M5 Datasheet
History Price: $1.28000
In Stock: 46800
LMV331M5 Specification
Specification
Part No
LMV331M5
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
120μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
600ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
LMV331M5 Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331M5 Description
The Texas Instruments LMV331M5 is a high-performance, low-power voltage comparator designed for a variety of applications, including battery-powered devices, signal conditioning, and data acquisition systems. This device is known for its fast response time, low supply current, and wide operating voltage range, making it suitable for both consumer and industrial applications. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The LMV331M5 is a single comparator that operates from a single supply voltage, making it ideal for low-voltage applications. It is designed to provide high performance in a compact package, which is particularly beneficial for space-constrained designs. The device is optimized for low power consumption, making it suitable for battery-operated devices.

## Key Features

1. Low Supply Voltage: The LMV331M5 operates from a single supply voltage ranging from 2.7V to 5.5V, making it ideal for low-voltage applications.
2. Fast Response Time: The comparator features a fast propagation delay, allowing for quick signal processing and response.
3. Low Power Consumption: With a typical supply current of only 50 µA, the LMV331M5 is well-suited for battery-powered applications.
4. Rail-to-Rail Input and Output: The device can accept input voltages that range from the negative rail to the positive rail and can output voltages that swing close to the supply rails, maximizing the usable voltage range.
5. High Input Impedance: The LMV331M5 has a high input impedance, which minimizes the loading effect on the preceding circuit.
6. Hysteresis Option: The comparator can be configured with hysteresis to improve noise immunity and prevent false triggering in noisy environments.

## Specifications

- Supply Voltage (V+ to V-): 2.7V to 5.5V
- Input Common Mode Voltage Range: V- to V+ (includes rail-to-rail)
- Output Voltage Swing: Typically within 50 mV of the rails under a 10 kΩ load
- Propagation Delay: 200 ns (typ) at VDD = 5V
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 10 nA (max)
- Input Impedance: 1 MΩ (typ)
- Supply Current: 50 µA (typ)
- Package Type: SOT-23-5

## Applications

The LMV331M5 is suitable for a wide range of applications, including:

- Battery-Powered Devices: Its low power consumption makes it ideal for portable applications.
- Signal Conditioning: Used in various signal processing applications to compare voltages.
- Data Acquisition Systems: Ideal for interfacing with ADCs and other digital systems.
- Threshold Detection: Can be used for voltage level detection in various circuits.
- Window Comparators: The device can be configured to create window comparators for more complex signal processing tasks.
- Temperature Sensing: Suitable for applications that require temperature monitoring and control.

## Conclusion

The Texas Instruments LMV331M5 voltage comparator is a versatile and efficient component that meets the needs of modern electronic designs. Its combination of low power consumption, fast response time, and rail-to-rail input/output capabilities makes it an excellent choice for a variety of applications, particularly in low-voltage and battery-operated devices. Whether for signal conditioning, data acquisition, or threshold detection, the LMV331M5 provides reliable performance and accuracy, making it a popular choice among engineers and designers. Its compact package and robust features ensure that it can be effectively integrated into a wide range of electronic systems, enhancing overall design flexibility and performance.
LMV331M5 Compare Parts
  • LMV331M5 vs LMV762QMM/NOPB
  • LMV331M5 vs LMV762QMM/NOPB
  • LMV331M5 vs LMV762QMAX/NOPB
  • LMV331M5 vs LMV762QMA/NOPB
  • LMV331M5 vs LMV762MMX/NOPB
  • LMV331M5 vs LMV762MMX
  • LMV331M5 vs LMV762MM/NOPB
  • LMV331M5 vs LMV762MM
  • LMV331M5 vs LMV762MM
  • LMV331M5 vs LMV762MAX/NOPB
  • LMV331M5 vs LMV762MAX
  • LMV331M5 vs LMV762MA/NOPB
  • LMV331M5 vs LMV762MA
  • LMV331M5 vs LMV762MA
  • LMV331M5 vs LMV761MFX/NOPB
  • LMV331M5 vs LMV761MFX/NOPB
  • LMV331M5 vs LMV761MFX
  • LMV331M5 vs LMV761MF/NOPB
  • LMV331M5 vs LMV761MF/NOPB
  • LMV331M5 vs LMV761MF
  • LMV331M5 vs LMV761MAX/NOPB
  • LMV331M5 vs LMV761MAX
  • LMV331M5 vs LMV761MA/NOPB
  • LMV331M5 vs LMV761MA
  • LMV331M5 vs LMV7291MGX/NOPB
  • LMV331M5 vs LMV7291MGX
  • LMV331M5 vs LMV7291MG/NOPB
  • LMV331M5 vs LMV7291MG
  • LMV331M5 vs LMV7275MGX/NOPB
  • LMV331M5 vs LMV7275MGX
  • LMV331M5 vs LMV7275MG/NOPB
  • LMV331M5 vs LMV7275MG
  • LMV331M5 vs LMV7275MFX/NOPB
  • LMV331M5 vs LMV7275MFX/NOPB
  • LMV331M5 vs LMV7275MFX
  • LMV331M5 vs LMV7275MF/NOPB
  • LMV331M5 vs LMV7275MF
  • LMV331M5 vs LMV7275IDCKRQ1
  • LMV331M5 vs LMV7272TLX/NOPB
  • LMV331M5 vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast