Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor LMV712LDX
LMV712LDX
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 10WSON
Manufacturer:
National Semiconductor
Datasheet:
LMV712LDX Datasheet
History Price: Active
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMV712LDX vs LMV981MGX
Part No
LMV712LDX
LMV981MGX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Texas Instruments
Series
Automotive, AEC-Q100, LMV
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
0.42V/μs
Gain Bandwidth Product
5 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
5.5 pA
14 nA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
1.22mA (x2 Channels)
116μA
Current - Output / Channel
50 mA
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
10-WSON (3x3)
SC-70-6