LMV712LDX
LMV712LDX
Active
Description:  IC OPAMP GP 2 CIRCUIT 10WSON
Manufacturer:  National Semiconductor
Datasheet:   LMV712LDX Datasheet
History Price: Active
In Stock: 39200
LMV712LDX Specification
Specification
Part No
LMV712LDX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
Automotive, AEC-Q100, LMV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
5 MHz
-3db Bandwidth
-
Current - Input Bias
5.5 pA
Voltage - Input Offset
400 μV
Current - Supply
1.22mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WSON (3x3)
LMV712LDX PDF Datasheet
LMV712LDX Related Parts
LMV101M5
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV712LDX Compare Parts
  • LMV712LDX vs LMV982MMX/NOPB
  • LMV712LDX vs LMV982MMX
  • LMV712LDX vs LMV982MM/NOPB
  • LMV712LDX vs LMV982MM
  • LMV712LDX vs LMV982IDGSRG4
  • LMV712LDX vs LMV982IDGSRE4
  • LMV712LDX vs LMV982IDGSR
  • LMV712LDX vs LMV981TLX/NOPB
  • LMV712LDX vs LMV981TL/NOPB
  • LMV712LDX vs LMV981MU3TBG
  • LMV712LDX vs LMV981MGX/NOPB
  • LMV712LDX vs LMV981MGX
  • LMV712LDX vs LMV981MG/NOPB
  • LMV712LDX vs LMV981MG
  • LMV712LDX vs LMV981MG
  • LMV712LDX vs LMV981MFX/NOPB
  • LMV712LDX vs LMV981MFX
  • LMV712LDX vs LMV981MF/NOPB
  • LMV712LDX vs LMV981MF
  • LMV712LDX vs LMV981IRUGRG4
  • LMV712LDX vs LMV981IRUGR
  • LMV712LDX vs LMV981IDCKRG4
  • LMV712LDX vs LMV981IDCKRE4
  • LMV712LDX vs LMV981IDCKR
  • LMV712LDX vs LMV981IDBVRG4
  • LMV712LDX vs LMV981IDBVRE4
  • LMV712LDX vs LMV981IDBVR
  • LMV712LDX vs LMV981BLX
  • LMV712LDX vs LMV981BL
  • LMV712LDX vs LMV981BL
  • LMV712LDX vs LMV951MKX/NOPB
  • LMV712LDX vs LMV951MKX/NOPB
  • LMV712LDX vs LMV951MK/NOPB
  • LMV712LDX vs LMV934QPWRQ1
  • LMV712LDX vs LMV934QDRQ1
  • LMV712LDX vs LMV934Q1MTX/NOPB
  • LMV712LDX vs LMV934Q1MTX/NOPB
  • LMV712LDX vs LMV934Q1MT/NOPB
  • LMV712LDX vs LMV934MTX/NOPB
  • LMV712LDX vs LMV934MTX
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!