LMV712LDX
LMV712LDX
Active
Description:  IC OPAMP GP 2 CIRCUIT 10WSON
Manufacturer:  National Semiconductor
Datasheet:   LMV712LDX Datasheet
History Price: Active
In Stock: 39200
LMV712LDX vs LMV982MM
Series
Automotive, AEC-Q100, LMV
LMV
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
0.42V/μs
Gain Bandwidth Product
5 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
5.5 pA
14 nA
Voltage - Input Offset
400 μV
1 mV
Current - Supply
1.22mA (x2 Channels)
116μA (x2 Channels)
Current - Output / Channel
50 mA
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-WSON (3x3)
10-VSSOP