LMV7272TL
LMV7272TL
Active
Description:  IC COMPARATOR 2 GEN PUR 8DSBGA
Manufacturer:  National Semiconductor
Datasheet:   LMV7272TL Datasheet
History Price: $0.40000
In Stock: 44400
LMV7272TL vs LMV7291MG
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Push-Pull, CMOS, Rail-to-Rail
CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
1.8V ~ 5V, ?.9V ~ 2.5V
Voltage - Input Offset (Max)
4mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.01pA (Typ)
0.01μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
27μA
14μA
CMRR, PSRR (Typ)
78dB, 80dB PSRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
2.1μs (Typ)
1.8μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WFBGA, DSBGA
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-DSBGA (2x1.3)
SC-70-5