LMV7272TL
LMV7272TL
Active
Description:  IC COMPARATOR 2 GEN PUR 8DSBGA
Manufacturer:  National Semiconductor
Datasheet:   LMV7272TL Datasheet
History Price: $0.40000
In Stock: 44400
LMV7272TL Specification
Specification
Part No
LMV7272TL
Category
Linear - Comparators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Push-Pull, CMOS, Rail-to-Rail
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
4mV @ 5V
Current - Input Bias (Max)
0.01pA (Typ)
Current - Output (Typ)
-
Current - Quiescent (Max)
27μA
CMRR, PSRR (Typ)
78dB, 80dB PSRR
Propagation Delay (Max)
2.1μs (Typ)
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-WFBGA, DSBGA
Mounting Type
Surface Mount
Supplier Device Package
8-DSBGA (2x1.3)
LMV7272TL PDF Datasheet
LMV7272TL Related Parts
LMV331ICT
LMV331ICT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDBVR
LMV331IDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRE4
LMV331IDBVRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVRG4
LMV331IDBVRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDBVT
LMV331IDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
LMV331IDCKR
LMV331IDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRE4
LMV331IDCKRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKRG4
LMV331IDCKRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKT
LMV331IDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTE4
LMV331IDCKTE4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331IDCKTG4
LMV331IDCKTG4
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
LMV331ILT
LMV331ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
LMV7272TL Compare Parts
  • LMV7272TL vs LMV762QMM/NOPB
  • LMV7272TL vs LMV762QMM/NOPB
  • LMV7272TL vs LMV762QMAX/NOPB
  • LMV7272TL vs LMV762QMA/NOPB
  • LMV7272TL vs LMV762MMX/NOPB
  • LMV7272TL vs LMV762MMX
  • LMV7272TL vs LMV762MM/NOPB
  • LMV7272TL vs LMV762MM
  • LMV7272TL vs LMV762MM
  • LMV7272TL vs LMV762MAX/NOPB
  • LMV7272TL vs LMV762MAX
  • LMV7272TL vs LMV762MA/NOPB
  • LMV7272TL vs LMV762MA
  • LMV7272TL vs LMV762MA
  • LMV7272TL vs LMV761MFX/NOPB
  • LMV7272TL vs LMV761MFX/NOPB
  • LMV7272TL vs LMV761MFX
  • LMV7272TL vs LMV761MF/NOPB
  • LMV7272TL vs LMV761MF/NOPB
  • LMV7272TL vs LMV761MF
  • LMV7272TL vs LMV761MAX/NOPB
  • LMV7272TL vs LMV761MAX
  • LMV7272TL vs LMV761MA/NOPB
  • LMV7272TL vs LMV761MA
  • LMV7272TL vs LMV7291MGX/NOPB
  • LMV7272TL vs LMV7291MGX
  • LMV7272TL vs LMV7291MG/NOPB
  • LMV7272TL vs LMV7291MG
  • LMV7272TL vs LMV7275MGX/NOPB
  • LMV7272TL vs LMV7275MGX
  • LMV7272TL vs LMV7275MG/NOPB
  • LMV7272TL vs LMV7275MG
  • LMV7272TL vs LMV7275MFX/NOPB
  • LMV7272TL vs LMV7275MFX/NOPB
  • LMV7272TL vs LMV7275MFX
  • LMV7272TL vs LMV7275MF/NOPB
  • LMV7272TL vs LMV7275MF
  • LMV7272TL vs LMV7275IDCKRQ1
  • LMV7272TL vs LMV7272TLX/NOPB
  • LMV7272TL vs LMV7272TL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast