Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Texas Instruments LP2951CSD
LP2951CSD
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 100MA 8WSON
Manufacturer:
Texas Instruments
Datasheet:
LP2951CSD Datasheet
History Price: Obsolete
In Stock: 29040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP2951CSD vs LP2950-30LP
Part No
LP2951CSD
LP2950-30LP
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
1.235V (5V)
3V
Voltage - Output (Max)
29V
-
Voltage Dropout (Max)
0.6V @ 100mA
0.6V @ 100mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
120 μA
120 μA
Current - Supply (Max)
14 mA
14 mA
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-WDFN Exposed Pad
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
8-WSON (4x4)
TO-92-3