LP2950-30LP
LP2950-30LP
Active
Description:  IC REG LINEAR 3V 100MA TO92-3
Manufacturer:  Texas Instruments
Datasheet:   LP2950-30LP Datasheet
History Price: $1.10000
In Stock: 30400
LP2950-30LP Specification
Specification
Part No
LP2950-30LP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
120 μA
Current - Supply (Max)
14 mA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
LP2950-30LP Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LPR
LP2950-30LPR
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2950-30LP Compare Parts
  • LP2950-30LP vs LP2992IM5X-5.0/NOPB
  • LP2950-30LP vs LP2992IM5X-5.0
  • LP2950-30LP vs LP2992IM5X-3.3/NOPB
  • LP2950-30LP vs LP2992IM5X-3.3
  • LP2950-30LP vs LP2992IM5X-3.0/NOPB
  • LP2950-30LP vs LP2992IM5X-2.5/NOPB
  • LP2950-30LP vs LP2992IM5X-2.5/NOPB
  • LP2950-30LP vs LP2992IM5X-2.5
  • LP2950-30LP vs LP2992IM5X-1.8/NOPB
  • LP2950-30LP vs LP2992IM5X-1.8
  • LP2950-30LP vs LP2992IM5X-1.8
  • LP2950-30LP vs LP2992IM5X-1.5/NOPB
  • LP2950-30LP vs LP2992IM5X-1.5
  • LP2950-30LP vs LP2992IM5-5.0/NOPB
  • LP2950-30LP vs LP2992IM5-5.0
  • LP2950-30LP vs LP2992IM5-5.0
  • LP2950-30LP vs LP2992IM5-3.3/NOPB
  • LP2950-30LP vs LP2992IM5-3.3/NOPB
  • LP2950-30LP vs LP2992IM5-3.3-TI
  • LP2950-30LP vs LP2992IM5-3.3
  • LP2950-30LP vs LP2992IM5-3.3
  • LP2950-30LP vs LP2992IM5-3.3
  • LP2950-30LP vs LP2992IM5-3.0/NOPB
  • LP2950-30LP vs LP2992IM5-3.0
  • LP2950-30LP vs LP2992IM5-3.0
  • LP2950-30LP vs LP2992IM5-2.5/NOPB
  • LP2950-30LP vs LP2992IM5-2.5
  • LP2950-30LP vs LP2992IM5-1.8/NOPB
  • LP2950-30LP vs LP2992IM5-1.8
  • LP2950-30LP vs LP2992IM5-1.8
  • LP2950-30LP vs LP2992IM5-1.5/NOPB
  • LP2950-30LP vs LP2992IM5-1.5
  • LP2950-30LP vs LP2992IM5-1.5
  • LP2950-30LP vs LP2992ILDX-5.0/NOPB
  • LP2950-30LP vs LP2992ILDX-5.0
  • LP2950-30LP vs LP2992ILDX-5.0
  • LP2950-30LP vs LP2992ILDX-3.3/NOPB
  • LP2950-30LP vs LP2992ILDX-3.3
  • LP2950-30LP vs LP2992ILDX-2.5
  • LP2950-30LP vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.