Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ National Semiconductor LP2953IM
LP2953IM
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 250MA 16SOIC
Manufacturer:
National Semiconductor
Datasheet:
LP2953IM Datasheet
History Price: $1.83000
In Stock: 46560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP2953IM vs LP2992ILDX-5.0/NOPB
Part No
LP2953IM
LP2992ILDX-5.0/NOPB
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
16V
Voltage - Output (Min/Fixed)
1.23V (5V)
5V
Voltage - Output (Max)
29V
-
Voltage Dropout (Max)
0.8V @ 250mA
0.85V @ 250mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
170 μA
95 μA
Current - Supply (Max)
33 mA
4 mA
PSRR
-
45dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-WDFN Exposed Pad
Supplier Device Package
16-SOIC
6-WSON (2.92x3.29)