LP2953IM
LP2953IM
Active
Description:  IC REG LIN POS ADJ 250MA 16SOIC
Manufacturer:  National Semiconductor
Datasheet:   LP2953IM Datasheet
History Price: $1.83000
In Stock: 46560
LP2953IM Specification
Specification
Part No
LP2953IM
Category
PMIC - Voltage Regulators - Linear
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.23V (5V)
Voltage - Output (Max)
29V
Voltage Dropout (Max)
0.8V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
170 μA
Current - Supply (Max)
33 mA
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
LP2953IM PDF Datasheet
LP2953IM Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2953IM Compare Parts
  • LP2953IM vs LP2992IM5X-5.0/NOPB
  • LP2953IM vs LP2992IM5X-5.0
  • LP2953IM vs LP2992IM5X-3.3/NOPB
  • LP2953IM vs LP2992IM5X-3.3
  • LP2953IM vs LP2992IM5X-3.0/NOPB
  • LP2953IM vs LP2992IM5X-2.5/NOPB
  • LP2953IM vs LP2992IM5X-2.5/NOPB
  • LP2953IM vs LP2992IM5X-2.5
  • LP2953IM vs LP2992IM5X-1.8/NOPB
  • LP2953IM vs LP2992IM5X-1.8
  • LP2953IM vs LP2992IM5X-1.8
  • LP2953IM vs LP2992IM5X-1.5/NOPB
  • LP2953IM vs LP2992IM5X-1.5
  • LP2953IM vs LP2992IM5-5.0/NOPB
  • LP2953IM vs LP2992IM5-5.0
  • LP2953IM vs LP2992IM5-5.0
  • LP2953IM vs LP2992IM5-3.3/NOPB
  • LP2953IM vs LP2992IM5-3.3/NOPB
  • LP2953IM vs LP2992IM5-3.3-TI
  • LP2953IM vs LP2992IM5-3.3
  • LP2953IM vs LP2992IM5-3.3
  • LP2953IM vs LP2992IM5-3.3
  • LP2953IM vs LP2992IM5-3.0/NOPB
  • LP2953IM vs LP2992IM5-3.0
  • LP2953IM vs LP2992IM5-3.0
  • LP2953IM vs LP2992IM5-2.5/NOPB
  • LP2953IM vs LP2992IM5-2.5
  • LP2953IM vs LP2992IM5-1.8/NOPB
  • LP2953IM vs LP2992IM5-1.8
  • LP2953IM vs LP2992IM5-1.8
  • LP2953IM vs LP2992IM5-1.5/NOPB
  • LP2953IM vs LP2992IM5-1.5
  • LP2953IM vs LP2992IM5-1.5
  • LP2953IM vs LP2992ILDX-5.0/NOPB
  • LP2953IM vs LP2992ILDX-5.0
  • LP2953IM vs LP2992ILDX-5.0
  • LP2953IM vs LP2992ILDX-3.3/NOPB
  • LP2953IM vs LP2992ILDX-3.3
  • LP2953IM vs LP2992ILDX-2.5
  • LP2953IM vs LP2992ILDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.