LP2953IM
LP2953IM
Active
Description:  IC REG LIN POS ADJ 250MA 16SOIC
Manufacturer:  National Semiconductor
Datasheet:   LP2953IM Datasheet
History Price: $1.83000
In Stock: 2400
LP2953IM vs LP2992IM5X-1.8
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
16V
Voltage - Output (Min/Fixed)
1.23V (5V)
1.8V
Voltage - Output (Max)
29V
-
Voltage Dropout (Max)
0.8V @ 250mA
0.85V @ 250mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
170 μA
95 μA
Current - Supply (Max)
33 mA
4 mA
PSRR
-
45dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
16-SOIC
SOT-23-5