☰
LP2953IMX
LP2953IMX
Obsolete
Description:  IC REG LIN POS ADJ 250MA 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2953IMX Datasheet
History Price: Obsolete
In Stock: 14400
LP2953IMX vs LP2950-30LP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
1.23V (5V)
3V
Voltage - Output (Max)
29V
-
Voltage Dropout (Max)
0.8V @ 250mA
0.6V @ 100mA
Current - Output
250mA
100mA
Current - Quiescent (Iq)
170 μA
120 μA
Current - Supply (Max)
33 mA
14 mA
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
16-SOIC
TO-92-3