☰
LP2981-33DBVR
LP2981-33DBVR
Active
Description:  IC REG LINEAR 3.3V 100MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.56000
In Stock: 23480
LP2981-33DBVR vs LP2950-30LP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
30V
Voltage - Output (Min/Fixed)
3.3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.37V @ 100mA
0.6V @ 100mA
Current - Output
100mA
100mA
Current - Quiescent (Iq)
95 μA
120 μA
Current - Supply (Max)
1.7 mA
14 mA
PSRR
63dB (1kHz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
SOT-23-5
TO-92-3