Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Texas Instruments LP2985-33DBVRE4
LP2985-33DBVRE4
Discontinued
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
LP2985-33DBVRE4 Datasheet
History Price: $0.22320
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP2985-33DBVRE4 vs LP2950-30LP
Part No
LP2985-33DBVRE4
LP2950-30LP
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
30V
Voltage - Output (Min/Fixed)
3.3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.58V @ 150mA
0.6V @ 100mA
Current - Output
150mA
100mA
Current - Quiescent (Iq)
95 μA
120 μA
Current - Supply (Max)
2.5 mA
14 mA
PSRR
45dB (1kHz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
SOT-23-5
TO-92-3