Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP2995M
LP2995M
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC REGULATOR DDR TERM 8-SOIC
Manufacturer:
Texas Instruments
Datasheet:
LP2995M Datasheet
History Price: $1.14000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP2995M vs LP2996MR/NOPB
Part No
LP2995M
LP2996MR/NOPB
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Not For New Designs
Active
Applications
DDR Terminator
DDR Terminator
Current - Supply
250μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO PowerPad