LP2996MR/NOPB
LP2996MR/NOPB
Active
Description:  IC DDR TERMINATION REG 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $1.91000
In Stock: 31200
LP2996MR/NOPB Specification
Specification
Part No
LP2996MR/NOPB
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
320μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2996MR/NOPB Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996MR/NOPB Description

## Texas Instruments LP2996MR/NOPB Detailed Overview

The Texas Instruments LP2996MR/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed to provide stable and precise voltage regulation for a wide range of electronic applications. Known for its excellent performance characteristics and efficiency, this LDO regulator is ideal for use in both battery-powered and high-current applications.

## 1. General Description

The LP2996MR/NOPB is a fixed-output LDO regulator featuring a low dropout voltage and high current capability. It is designed to deliver a steady output voltage with minimal deviation, ensuring reliable operation of sensitive electronic components. Its low quiescent current and high power supply rejection ratio (PSRR) make it suitable for use in applications requiring efficient power management and stable performance.

## 2. Key Features

- Low Dropout Voltage: Ensures stable output even when the input voltage is only slightly higher than the output voltage.
- High Output Current: Capable of delivering up to 1.5A of continuous current.
- Fixed Output Voltage: Provides a precise and stable output voltage with minimal variation.
- Low Quiescent Current: Consumes minimal power during operation, extending battery life in portable devices.
- High Power Supply Rejection Ratio (PSRR): Reduces the impact of input voltage fluctuations on the output voltage, ensuring stable operation.
- Thermal Overload Protection: Includes protection against excessive temperature to prevent damage.
- Short-Circuit Protection: Safeguards the device and connected circuitry from short-circuit conditions.

## 3. Technical Specifications

3.1. Electrical Characteristics:
- Input Voltage Range (VIN): 2.7V to 12V.
- Output Voltage (VOUT):
- Fixed: 3.3V or other fixed options (based on part number).
- Dropout Voltage (VDO):
- Typical: 250 mV at 1.5A load.
- Output Current (IOUT):
- Maximum: 1.5A.
- Quiescent Current (IQ):
- Typical: 120 µA.
- Power Supply Rejection Ratio (PSRR):
- Typical: 70 dB at 1 kHz.
- Output Voltage Accuracy:
- Typical: ±2%.
- Line Regulation:
- Typical: 0.02%/V.
- Load Regulation:
- Typical: 0.05% at 1.5A load change.

3.2. Thermal Characteristics:
- Thermal Shutdown Temperature: Typically 150°C with a 20°C hysteresis.
- Thermal Resistance, Junction-to-Ambient (RθJA): Typically 65°C/W.
- Thermal Resistance, Junction-to-Case (RθJC): Typically 5°C/W.

3.3. Package Information:
- Package Type: SOIC (Small Outline Integrated Circuit).
- Package Size: 8-pin.
- Lead Pitch: 1.27 mm.
- Package Options: Available in various package options including standard SOIC.

3.4. Operating Temperature:
- Temperature Range: -40°C to 125°C.

3.5. Regulatory Compliance:
- RoHS Compliant: Meets restrictions on hazardous substances.

## 4. Applications

The LP2996MR/NOPB is suitable for a variety of applications that require efficient and stable voltage regulation:
- Battery-Powered Devices: Provides efficient power management and extended battery life in portable electronics.
- Consumer Electronics: Ensures reliable operation of consumer devices by maintaining stable output voltage.
- Industrial Equipment: Suitable for use in industrial control systems and equipment requiring high current and stable power supply.
- Communication Equipment: Supports reliable power delivery for telecommunications and networking devices.
- Power Management Systems: Integrates into power management solutions to ensure precise voltage regulation and efficient operation.

## 5. Development and Support

Texas Instruments offers extensive support and resources to assist with the development and integration of the LP2996MR/NOPB:
- Datasheets: Comprehensive datasheets provide detailed information on electrical characteristics, application notes, and package details.
- Application Notes: Technical documents offer guidance on using the LDO regulator in various circuit designs and applications.
- Design Tools: TI’s design tools and simulation software assist in circuit design and optimization.
- Technical Support: Access to Texas Instruments’ technical support team for troubleshooting and design assistance.

## Summary

The Texas Instruments LP2996MR/NOPB is a high-performance low-dropout (LDO) voltage regulator that provides reliable and efficient voltage regulation with low dropout voltage and high current capability. Its features, including low quiescent current, high power supply rejection ratio, and robust protection mechanisms, make it an excellent choice for a wide range of applications including battery-powered devices, consumer electronics, and industrial equipment. With its comprehensive support resources from Texas Instruments, the LP2996MR/NOPB is well-suited for ensuring stable and efficient power management in modern electronic systems.
LP2996MR/NOPB Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!