Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP2996MR/NOPB
LP2996MR/NOPB
Active
PMIC - Power Management - Specialized
Description:
IC DDR TERMINATION REG 8SOPWRPAD
Manufacturer:
Texas Instruments
Datasheet:
LP2996MR/NOPB Datasheet
History Price: $1.91000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP2996MR/NOPB vs LP2995MX
Part No
LP2996MR/NOPB
LP2995MX
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
DDR Terminator
DDR Terminator
Current - Supply
320μA
250μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
8-SOIC