LP3918TLX
LP3918TLX
Active
Description:  POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:  National Semiconductor
Datasheet:   LP3918TLX Datasheet
History Price: $0.64000
In Stock: 35200
LP3918TLX vs LP3972SQ-E514
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Cellular, CDMA Handset
Processor
Current - Supply
10μA (Max)
60μA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-WFBGA, DSBGA
40-WFQFN Exposed Pad
Supplier Device Package
25-DSBGA (2.46x2.46)
40-WQFN (5x5)