Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP3918TLX
LP3918TLX
Active
PMIC - Power Management - Specialized
Description:
POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:
National Semiconductor
Datasheet:
LP3918TLX Datasheet
History Price: $0.64000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP3918TLX Specification
Specification
Part No
LP3918TLX
Category
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Cellular, CDMA Handset
Current - Supply
10μA (Max)
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-WFBGA, DSBGA
Supplier Device Package
25-DSBGA (2.46x2.46)
LP3918TLX PDF Datasheet
LP3918TLX Datasheet
Click and Download: LP3918TLX Datasheet
LP3918TLX Related Parts
LP3905SD-00
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-00/NOPB
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-A3
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SD-A3/NOPB
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SDX-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3918TLX Compare Parts
LP3918TLX vs LP3972SQX-I514
LP3918TLX vs LP3972SQX-I414/NOPB
LP3918TLX vs LP3972SQX-E514/NOPB
LP3918TLX vs LP3972SQX-E514
LP3918TLX vs LP3972SQX-A514/NOPB
LP3918TLX vs LP3972SQX-A514/NOPB
LP3918TLX vs LP3972SQX-A514
LP3918TLX vs LP3972SQX-A413/NOPB
LP3918TLX vs LP3972SQX-A413
LP3918TLX vs LP3972SQX-5810/NOPB
LP3918TLX vs LP3972SQX-0514/NOPB
LP3918TLX vs LP3972SQE-I514/NOPB
LP3918TLX vs LP3972SQE-I514/NOPB
LP3918TLX vs LP3972SQE-I514
LP3918TLX vs LP3972SQE-E514/NOPB
LP3918TLX vs LP3972SQE-E514/NOPB
LP3918TLX vs LP3972SQE-E514
LP3918TLX vs LP3972SQE-A514/NOPB
LP3918TLX vs LP3972SQE-A514
LP3918TLX vs LP3972SQE-A413/NOPB
LP3918TLX vs LP3972SQE-A413
LP3918TLX vs LP3972SQ-I514/NOPB
LP3918TLX vs LP3972SQ-I514
LP3918TLX vs LP3972SQ-I414/NOPB-TI
LP3918TLX vs LP3972SQ-I414/NOPB
LP3918TLX vs LP3972SQ-I414/NOPB
LP3918TLX vs LP3972SQ-I414/NOPB
LP3918TLX vs LP3972SQ-E514/NOPB
LP3918TLX vs LP3972SQ-E514
LP3918TLX vs LP3972SQ-BI414/NOPB
LP3918TLX vs LP3972SQ-A514/NOPB
LP3918TLX vs LP3972SQ-A514
LP3918TLX vs LP3972SQ-A514
LP3918TLX vs LP3972SQ-A413/NOPB-NS
LP3918TLX vs LP3972SQ-A413/NOPB
LP3918TLX vs LP3972SQ-A413/NOPB
LP3918TLX vs LP3972SQ-A413
LP3918TLX vs LP3972SQ-A413
LP3918TLX vs LP3972SQ-5810/NOPB
LP3918TLX vs LP3972SQ-0514/NOPB-TI
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!