Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP3972SQ-A413
LP3972SQ-A413
Active
PMIC - Power Management - Specialized
Description:
POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:
National Semiconductor
Datasheet:
LP3972SQ-A413 Datasheet
History Price: $3.26000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP3972SQ-A413 vs LP3972SQE-E514
Part No
LP3972SQ-A413
LP3972SQE-E514
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Processor
Processor
Current - Supply
60μA
60μA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
40-WQFN (5x5)