LP3972SQ-A413
LP3972SQ-A413
Active
Description:  POWER SUPPLY SUPPORT CIRCUIT, AD
Manufacturer:  National Semiconductor
History Price: $3.26000
In Stock: 32800
LP3972SQ-A413 Specification
Specification
Part No
LP3972SQ-A413
Category
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Processor
Current - Supply
60μA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
LP3972SQ-A413 PDF Datasheet
LP3972SQ-A413 Related Parts
LP3905SD-00
LP3905SD-00
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00
LP3905SD-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-00/NOPB
LP3905SD-00/NOPB
National Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
LP3905SD-00/NOPB
LP3905SD-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30
LP3905SD-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-30/NOPB
LP3905SD-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SD-A3
LP3905SD-A3
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SD-A3/NOPB
LP3905SD-A3/NOPB
Texas Instruments
IC REG LDO DUAL 600MA BUCK 14SON
LP3905SDX-00
LP3905SDX-00
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-00/NOPB
LP3905SDX-00/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30
LP3905SDX-30
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3905SDX-30/NOPB
LP3905SDX-30/NOPB
Texas Instruments
IC PWR MANAGEMENT DUAL 14WSON
LP3972SQ-A413 Compare Parts
  • LP3972SQ-A413 vs LP3972SQX-I514
  • LP3972SQ-A413 vs LP3972SQX-I414/NOPB
  • LP3972SQ-A413 vs LP3972SQX-E514/NOPB
  • LP3972SQ-A413 vs LP3972SQX-E514
  • LP3972SQ-A413 vs LP3972SQX-A514/NOPB
  • LP3972SQ-A413 vs LP3972SQX-A514/NOPB
  • LP3972SQ-A413 vs LP3972SQX-A514
  • LP3972SQ-A413 vs LP3972SQX-A413/NOPB
  • LP3972SQ-A413 vs LP3972SQX-A413
  • LP3972SQ-A413 vs LP3972SQX-5810/NOPB
  • LP3972SQ-A413 vs LP3972SQX-0514/NOPB
  • LP3972SQ-A413 vs LP3972SQE-I514/NOPB
  • LP3972SQ-A413 vs LP3972SQE-I514/NOPB
  • LP3972SQ-A413 vs LP3972SQE-I514
  • LP3972SQ-A413 vs LP3972SQE-E514/NOPB
  • LP3972SQ-A413 vs LP3972SQE-E514/NOPB
  • LP3972SQ-A413 vs LP3972SQE-E514
  • LP3972SQ-A413 vs LP3972SQE-A514/NOPB
  • LP3972SQ-A413 vs LP3972SQE-A514
  • LP3972SQ-A413 vs LP3972SQE-A413/NOPB
  • LP3972SQ-A413 vs LP3972SQE-A413
  • LP3972SQ-A413 vs LP3972SQ-I514/NOPB
  • LP3972SQ-A413 vs LP3972SQ-I514
  • LP3972SQ-A413 vs LP3972SQ-I414/NOPB-TI
  • LP3972SQ-A413 vs LP3972SQ-I414/NOPB
  • LP3972SQ-A413 vs LP3972SQ-I414/NOPB
  • LP3972SQ-A413 vs LP3972SQ-I414/NOPB
  • LP3972SQ-A413 vs LP3972SQ-E514/NOPB
  • LP3972SQ-A413 vs LP3972SQ-E514
  • LP3972SQ-A413 vs LP3972SQ-BI414/NOPB
  • LP3972SQ-A413 vs LP3972SQ-A514/NOPB
  • LP3972SQ-A413 vs LP3972SQ-A514
  • LP3972SQ-A413 vs LP3972SQ-A514
  • LP3972SQ-A413 vs LP3972SQ-A413/NOPB-NS
  • LP3972SQ-A413 vs LP3972SQ-A413/NOPB
  • LP3972SQ-A413 vs LP3972SQ-A413/NOPB
  • LP3972SQ-A413 vs LP3972SQ-5810/NOPB
  • LP3972SQ-A413 vs LP3972SQ-0514/NOPB-TI
  • LP3972SQ-A413 vs LP3972SQ-0514/NOPB
  • LP3972SQ-A413 vs LP3972SQ-0514/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4