Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ LSI/CSI LS7216-S
LS7216-S
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
PROGRAMMABLE DIGITAL DELAY TIMER
Manufacturer:
LSI/CSI
Datasheet:
LS7216-S Datasheet
History Price: $2.88000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7216-S vs LS7215-S
Part No
LS7216-S
LS7215-S
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Timer Control
Timer Control
Count
-
-
Frequency
12MHz
12MHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
450 μA
450 μA
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount