LS7215-S
LS7215-S
Active
Description:  PROGRAMMABLE DIGITAL DELAY TIMER
Manufacturer:  LSI/CSI
Datasheet:   LS7215-S Datasheet
History Price: $2.88000
In Stock: 41200
LS7215-S Specification
Specification
Part No
LS7215-S
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer Control
Count
-
Frequency
12MHz
Voltage - Supply
3V ~ 18V
Current - Supply
450 μA
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
LS7215-S PDF Datasheet
LS7215-S Related Parts
LS7212N-S
LS7212N-S
LSI/CSI
PROGRAMMABLE DIGITAL DELAY TIMER
LS7213R
LS7213R
LSI/CSI
PROGRAMMABLE DIGITAL DELAY TIMER
LS7213R-S
LS7213R-S
LSI/CSI
PROGRAMMABLE DIGITAL DELAY TIMER
LS7215
LS7215
LSI/CSI
PROGRAMMABLE DIGITAL DELAY TIMER
LS7216
LS7216
LSI/CSI
PROGRAMMABLE DIGITAL DELAY TIMER
LS7216-S
LS7216-S
LSI/CSI
PROGRAMMABLE DIGITAL DELAY TIMER
LS7215-S Compare Parts
  • LS7215-S vs LS7216
  • LS7215-S vs LS7215
  • LS7215-S vs LS7213R-S
  • LS7215-S vs LS7213R
  • LS7215-S vs LS7212N-S
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé