LS7267
LS7267
Active
Description:  IC BCD COUNTER DUAL 24BIT 28DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7267 Datasheet
History Price: $16.21000
In Stock: 46800
LS7267 vs LS7166A-S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter
BCD Counter, Binary Counter, Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
2
4
Number of Bits per Element
24
24
Reset
Synchronous
-
Timing
Synchronous
-
Count Rate
50 MHz
40 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-DIP
20-SOIC