LS7267
LS7267
Active
Description:  IC BCD COUNTER DUAL 24BIT 28DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7267 Datasheet
History Price: $16.21000
In Stock: 46800
LS7267 Specification
Specification
Part No
LS7267
Category
Logic - Counters, Dividers
Manufacturer
LSI/CSI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter, Binary Counter
Direction
Up, Down
Number of Elements
2
Number of Bits per Element
24
Reset
Synchronous
Timing
Synchronous
Count Rate
50 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
LS7267 Related Parts
LS7166A
LS7166A
LSI/CSI
IC BCD COUNTER QUAD 24BIT 20DIP
LS7166A-S
LS7166A-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7166A-TS
LS7166A-TS
LSI/CSI
IC BCD COUNT QUAD 24BIT 24TSSOP
LS7166B-S
LS7166B-S
LSI/CSI
IC BCD COUNTR QUAD 24BIT 20SOIC
LS7267-S
LS7267-S
LSI/CSI
IC BCD COUNTER DL 24BIT 28SOIC
LS7267-TS
LS7267-TS
LSI/CSI
IC BCD COUNTER DL 24BIT 28TSSOP
LS7366R
LS7366R
LSI/CSI
IC BINARY COUNTER 32-BIT 14DIP
LS7366R-S
LS7366R-S
LSI/CSI
IC BINARY COUNTER 32-BIT 14SOIC
LS7366R-TS
LS7366R-TS
LSI/CSI
IC BINARY COUNTER 32BIT 14TSSOP
LS7566R-TS
LS7566R-TS
LSI/CSI
IC BIN COUNT QUAD 24BIT 48TSSOP
LS7766DH-TS
LS7766DH-TS
LSI/CSI
IC DIVIDER BY N DL 16B 48TSSOP
LS7766DO
LS7766DO
LSI/CSI
IC DIVIDER BY N DUAL 8BIT 28DIP
LS7267 Compare Parts
  • LS7267 vs LS7766SO-S
  • LS7267 vs LS7766SO
  • LS7267 vs LS7766SH-TS
  • LS7267 vs LS7766DO-TS
  • LS7267 vs LS7766DO-S
  • LS7267 vs LS7766DO
  • LS7267 vs LS7766DH-TS
  • LS7267 vs LS7566R-TS
  • LS7267 vs LS7366R-TS
  • LS7267 vs LS7366R-S
  • LS7267 vs LS7366R
  • LS7267 vs LS7267-TS
  • LS7267 vs LS7267-S
  • LS7267 vs LS7166B-S
  • LS7267 vs LS7166A-TS
  • LS7267 vs LS7166A-S
  • LS7267 vs LS7166A
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.