Logic Type
BCD Counter, Binary Counter
Binary Counter
Direction
Up, Down
Up, Down
Number of Bits per Element
24
24
Reset
Synchronous
Asynchronous/Synchronous
Timing
Synchronous
Asynchronous/Synchronous
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
28-DIP
48-TSSOP