LS7267
LS7267
Active
Description:  IC BCD COUNTER DUAL 24BIT 28DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7267 Datasheet
History Price: $16.21000
In Stock: 46800
LS7267 vs LS7766SH-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter
Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
2
1
Number of Bits per Element
24
16
Reset
Synchronous
Asynchronous/Synchronous
Timing
Synchronous
Asynchronous/Synchronous
Count Rate
50 MHz
40 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
28-DIP
38-TSSOP