LS7366R-S
LS7366R-S
Active
Description:  IC BINARY COUNTER 32-BIT 14SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7366R-S Datasheet
History Price: $6.32000
In Stock: 3060
LS7366R-S vs LS7366R-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
32
32
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Synchronous
Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP